Pelonis Technologies, Inc. 0.79 Watt per Centimeter Square (W/cm²) Power Density and 6.73 Ampere (A) Current Ultra-Thin Flexible Heater TSA0320080bR0.446

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0320080bR0.446 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.79 W/cm² and operates at a current of 6.73 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking and breakage when bent, enhancing its reliability. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is suitable for applications with space constraints, such as in defense electronics, portable medical devices, and high-density electronic systems. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Datasheet Summary
Powered by GS/AI

The TSA0320080bR0.446 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.79 W/cm² and operates at a current of 6.73 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking and breakage when bent, enhancing its reliability. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is suitable for applications with space constraints, such as in defense electronics, portable medical devices, and high-density electronic systems. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Suppliers

Company
Product
Description
Supplier Links
0.79 Watt per Centimeter Square (W/cm²) Power Density and 6.73 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0320080bR0.446 - Pelonis Technologies, Inc.
Exton, PA, USA
0.79 Watt per Centimeter Square (W/cm²) Power Density and 6.73 Ampere (A) Current Ultra-Thin Flexible Heater
TSA0320080bR0.446
0.79 Watt per Centimeter Square (W/cm²) Power Density and 6.73 Ampere (A) Current Ultra-Thin Flexible Heater TSA0320080bR0.446
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0320080bR0.446
Product Name 0.79 Watt per Centimeter Square (W/cm²) Power Density and 6.73 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

0.84 Watt per Centimeter Square (W/cm²) Power Density and 0.34 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020eR14.9 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0057 MBH)
Watt Density 0.8400 W/in²
View Details
0.84 Watt per Centimeter Square (W/cm²) Power Density and 0.2 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100010dR21 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0029 MBH)
Watt Density 0.8400 W/in²
View Details
1.17 Watt per Centimeter Square (W/cm²) Power Density and 0.51 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100013bR5.94 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0052 MBH)
Watt Density 1.17 W/in²
View Details
7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1040B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details