The TSA0320032fR7.91 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 1.00 Watt per Centimeter Square (W/cm¬=) and operates at a current of 1.14 Amperes. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. Weighing only 0.04 g/cm² and measuring less than 0.22mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA0320032fR7.91 |
| Product Name | 1.00 Watt per Centimeter Square (W/cm²) Power Density and 1.14 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |