Pelonis Technologies, Inc. 0.69 Watt per Centimeter Square (W/cm²) Power Density and 2.25 Ampere (A) Current Ultra-Thin Flexible Heater TSA025d000aR0.666

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA025d000aR0.666 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.69 W/cm² and a current rating of 2.25 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics and portable medical instruments. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application, although a pressure plate is recommended for high wattage density applications. It is important to note that this heater cannot be cut or trimmed, as doing so would disrupt its heating element and functionality.

Datasheet Summary
Powered by GS/AI

The TSA025d000aR0.666 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.69 W/cm² and a current rating of 2.25 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics and portable medical instruments. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application, although a pressure plate is recommended for high wattage density applications. It is important to note that this heater cannot be cut or trimmed, as doing so would disrupt its heating element and functionality.

Suppliers

Company
Product
Description
Supplier Links
0.69 Watt per Centimeter Square (W/cm²) Power Density and 2.25 Ampere (A) Current Ultra-Thin Flexible Heater - TSA025d000aR0.666 - Pelonis Technologies, Inc.
Exton, PA, USA
0.69 Watt per Centimeter Square (W/cm²) Power Density and 2.25 Ampere (A) Current Ultra-Thin Flexible Heater
TSA025d000aR0.666
0.69 Watt per Centimeter Square (W/cm²) Power Density and 2.25 Ampere (A) Current Ultra-Thin Flexible Heater TSA025d000aR0.666
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA025d000aR0.666
Product Name 0.69 Watt per Centimeter Square (W/cm²) Power Density and 2.25 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1060M-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
2 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1010M-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1XXXM-269S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
2.12 Watt per Centimeter Square (W/cm²) Power Density and 2.39 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013aR0.629 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0122 MBH)
Watt Density 2.12 W/in²
View Details