Pelonis Technologies, Inc. 0.88 Watt per Centimeter Square (W/cm²) Power Density and 0.15 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0250050lR472

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pelonis Technologies Ultra-Thin Flexible Heater, part number TSA0250050lR472, features a power density of 0.88 W/cm² and operates at a current of 0.15 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, providing excellent thermal stability across a wide temperature range, from -200°C to 210°C. Its ultra-thin design, measuring less than 0.22 mm in thickness, allows for efficient heat transfer and makes it suitable for applications with limited space, such as defense electronics, portable medical instruments, and high-density electronic devices. The heater utilizes advanced nano technology for improved flexibility and uniform heating, avoiding high electromagnetic fields (EMF) that can lead to failures in traditional heaters. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact and prevent overheating. This product is not designed to be cut or trimmed, as doing so would compromise its functionality.

Datasheet Summary
Powered by GS/AI

The Pelonis Technologies Ultra-Thin Flexible Heater, part number TSA0250050lR472, features a power density of 0.88 W/cm² and operates at a current of 0.15 A. This heater is constructed from a Copper Nickel (Cu-Ni) alloy, providing excellent thermal stability across a wide temperature range, from -200°C to 210°C. Its ultra-thin design, measuring less than 0.22 mm in thickness, allows for efficient heat transfer and makes it suitable for applications with limited space, such as defense electronics, portable medical instruments, and high-density electronic devices. The heater utilizes advanced nano technology for improved flexibility and uniform heating, avoiding high electromagnetic fields (EMF) that can lead to failures in traditional heaters. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact and prevent overheating. This product is not designed to be cut or trimmed, as doing so would compromise its functionality.

Suppliers

Company
Product
Description
Supplier Links
0.88 Watt per Centimeter Square (W/cm²) Power Density and 0.15 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0250050lR472 - Pelonis Technologies, Inc.
Exton, PA, USA
0.88 Watt per Centimeter Square (W/cm²) Power Density and 0.15 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0250050lR472
0.88 Watt per Centimeter Square (W/cm²) Power Density and 0.15 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0250050lR472
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0250050lR472
Product Name 0.88 Watt per Centimeter Square (W/cm²) Power Density and 0.15 Ampere (A) Current Copper Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

0.26 Watt per Centimeter Square (W/cm²) Power Density and 0.14 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016bR22.2 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0014 MBH)
Watt Density 0.2600 W/in²
View Details
6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2060M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
20 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1130M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
2 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2020M-50S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details