Pelonis Technologies, Inc. 1.10 Watt per Centimeter Square (W/cm²) Power Density and 0.57 Ampere (A) Current Ultra-Thin Flexible Heater TSA0250025gR21

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0250025gR21 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.10 W/cm² and a current rating of 0.57 A. This heater is designed for efficient heat transfer, utilizing a thin construction that allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's lightweight design, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², makes it ideal for space-constrained environments. Its construction minimizes the risk of electromagnetic interference (EMI) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact with the heated object. Engineers should note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. Additionally, for applications requiring rapid heat-up rates, the integration of a temperature sensor or thermostat is advised to prevent overheating.

Datasheet Summary
Powered by GS/AI

The TSA0250025gR21 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.10 W/cm² and a current rating of 0.57 A. This heater is designed for efficient heat transfer, utilizing a thin construction that allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's lightweight design, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², makes it ideal for space-constrained environments. Its construction minimizes the risk of electromagnetic interference (EMI) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact with the heated object. Engineers should note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. Additionally, for applications requiring rapid heat-up rates, the integration of a temperature sensor or thermostat is advised to prevent overheating.

Suppliers

Company
Product
Description
Supplier Links
1.10 Watt per Centimeter Square (W/cm²) Power Density and 0.57 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0250025gR21 - Pelonis Technologies, Inc.
Exton, PA, USA
1.10 Watt per Centimeter Square (W/cm²) Power Density and 0.57 Ampere (A) Current Ultra-Thin Flexible Heater
TSA0250025gR21
1.10 Watt per Centimeter Square (W/cm²) Power Density and 0.57 Ampere (A) Current Ultra-Thin Flexible Heater TSA0250025gR21
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0250025gR21
Product Name 1.10 Watt per Centimeter Square (W/cm²) Power Density and 0.57 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Fin PTC Heating Elements - F10044158120 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.96 kW (3.28 MBH)
AC Voltage Required 120 volts
View Details
10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1060B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
20 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1130M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
17 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2200M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details