Pelonis Technologies, Inc. 1.32 Watt per Centimeter Square (W/cm²) Power Density and 0.5 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0200080iR83.8

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0200080iR83.8 is a Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.32 Watts per Centimeter Square (W/cm¬=) and a current rating of 0.5 Amperes (A). This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a temperature range from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. With a thickness of less than 0.22mm and a weight of approximately 0.04 g/cm², it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the adhesive backing for surface application, although a pressure plate is recommended for high wattage density applications. This product is not suitable for free-standing air heating and cannot be cut or trimmed after manufacture, as doing so would compromise its functionality.

Datasheet Summary
Powered by GS/AI

The TSA0200080iR83.8 is a Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.32 Watts per Centimeter Square (W/cm¬=) and a current rating of 0.5 Amperes (A). This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a temperature range from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, as it does not produce high EMF or suffer from conductor breakage when bent. With a thickness of less than 0.22mm and a weight of approximately 0.04 g/cm², it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the adhesive backing for surface application, although a pressure plate is recommended for high wattage density applications. This product is not suitable for free-standing air heating and cannot be cut or trimmed after manufacture, as doing so would compromise its functionality.

Suppliers

Company
Product
Description
Supplier Links
1.32 Watt per Centimeter Square (W/cm²) Power Density and 0.5 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater - TSA0200080iR83.8 - Pelonis Technologies, Inc.
Exton, PA, USA
1.32 Watt per Centimeter Square (W/cm²) Power Density and 0.5 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
TSA0200080iR83.8
1.32 Watt per Centimeter Square (W/cm²) Power Density and 0.5 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater TSA0200080iR83.8
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0200080iR83.8
Product Name 1.32 Watt per Centimeter Square (W/cm²) Power Density and 0.5 Ampere (A) Current Copper-Nickel (Cu-Ni) Alloy Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

12 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1090M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
0.22 Watt per Centimeter Square (W/cm²) Power Density and 0.08 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013eR66.6 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0013 MBH)
Watt Density 0.2200 W/in²
View Details
1.78 Watt per Centimeter Square (W/cm²) Power Density and 2.01 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013aR0.747 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0103 MBH)
Watt Density 1.78 W/in²
View Details
Fin PTC Heating Elements - F100661512220 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.44 kW (4.91 MBH)
AC Voltage Required 220 volts
View Details