The TSA0200032bR1.06 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 1.33 W/cm² and operates at a current of 2.83 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across the surface. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates advanced nano technology, enhancing flexibility and reducing the risk of failure due to high electromagnetic fields (EMF) or mechanical stress. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the back adhesive for attachment, although a pressure plate is recommended for high wattage density applications to ensure proper contact. Engineers should note that this heater cannot be cut or trimmed, as doing so would compromise its functionality. Additionally, for applications requiring higher heat-up rates or power densities, the use of a temperature sensor or thermostat is advised to prevent overheating.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA0200032bR1.06 |
| Product Name | 1.33 Watt per Centimeter Square (W/cm²) Power Density and 2.83 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |