The TSA0160063bR0.747 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 1.2 W/cm² and a current rating of 4.02 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates advanced nano technology, enhancing its flexibility and heat distribution compared to traditional foil imprinted heaters. It does not produce high electromagnetic fields (EMF), reducing the risk of failure when bent. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with limited space. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSA0160063bR0.747 |
| Product Name | 1.2 Watt per Centimeter Square (W/cm²) Power Density and 4.02 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |