Pelonis Technologies, Inc. 0.63 Watt per Centimeter Square (W/cm²) Power Density and 0.88 Ampere (A) Current Ultra-Thin Flexible Heater TSA0160032cR4.21

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSA0160032cR4.21 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.63 W/cm² and operates at a current of 0.88 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater is lightweight, measuring less than 0.22 mm in thickness and weighing approximately 0.04 g/cm², making it suitable for applications with limited space, such as in defense electronics, portable medical instruments, and high-density electronic devices. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For applications requiring higher heat-up rates or power densities, it is recommended to use a temperature sensor or thermostat to prevent overheating.

Datasheet Summary
Powered by GS/AI

The TSA0160032cR4.21 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.63 W/cm² and operates at a current of 0.88 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater is lightweight, measuring less than 0.22 mm in thickness and weighing approximately 0.04 g/cm², making it suitable for applications with limited space, such as in defense electronics, portable medical instruments, and high-density electronic devices. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For applications requiring higher heat-up rates or power densities, it is recommended to use a temperature sensor or thermostat to prevent overheating.

Suppliers

Company
Product
Description
Supplier Links
0.63 Watt per Centimeter Square (W/cm²) Power Density and 0.88 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0160032cR4.21 - Pelonis Technologies, Inc.
Exton, PA, USA
0.63 Watt per Centimeter Square (W/cm²) Power Density and 0.88 Ampere (A) Current Ultra-Thin Flexible Heater
TSA0160032cR4.21
0.63 Watt per Centimeter Square (W/cm²) Power Density and 0.88 Ampere (A) Current Ultra-Thin Flexible Heater TSA0160032cR4.21
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSA0160032cR4.21
Product Name 0.63 Watt per Centimeter Square (W/cm²) Power Density and 0.88 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2090M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
12 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2130M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
0.22 Watt per Centimeter Square (W/cm²) Power Density and 0.13 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013bR23.5 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0013 MBH)
Watt Density 0.2200 W/in²
View Details
5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2050B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details