Pelonis Technologies, Inc. RJ8038 EC Axial Series 6.0 Watt (W) Power Fan RJM1238B1

Description
115V, 230V Dual Ball Bearings 77 ~ 116 CFM (2.19 ~ 3.29 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) UL, CE, RoHS
Request a Quote
Description
115V, 230V Dual Ball Bearings 77 ~ 116 CFM (2.19 ~ 3.29 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) UL, CE, RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RJ8038 EC Axial Series 6.0 Watt (W) Power Fan - RJM1238B1 - Pelonis Technologies, Inc.
Exton, PA, USA
RJ8038 EC Axial Series 6.0 Watt (W) Power Fan
RJM1238B1
RJ8038 EC Axial Series 6.0 Watt (W) Power Fan RJM1238B1
115V, 230V Dual Ball Bearings 77 ~ 116 CFM (2.19 ~ 3.29 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) UL, CE, RoHS

115V, 230V
Dual Ball Bearings
77 ~ 116 CFM (2.19 ~ 3.29 m³/min)
Frame/Impeller: Thermoplastic PBT UL94V-0
Lead Wires: UL1430, 24 AWG, 300 ± 15mm
Operating Temperature: -10ºC ~ +70ºC
Operating life: 50,000 hours at 40ºC
IP55 Dust & Moisture Protection
Insulation Class: B (130ºC)
UL, CE, RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RJM1238B1
Product Name RJ8038 EC Axial Series 6.0 Watt (W) Power Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 111 SCFM (188 m³/hr)
Maximum Static Pressure 0.2500 to ? in H2O (0.4671 to ? Torr)
Maximum Sound Level 44 dbA
Nominal Voltage 85 to 132 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 8.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Y48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level 51.1 dbA
View Details
4020-5 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
6015-9 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
6026-7 Series 3.07 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details