Pelonis Technologies, Inc. RJ8038 EC Axial Series 6.0 Watt (W) Power Fan RJH1238B2

Description
115V, 230V Dual Ball Bearings 77 ~ 116 CFM (2.19 ~ 3.29 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) UL, CE, RoHS
Request a Quote
Description
115V, 230V Dual Ball Bearings 77 ~ 116 CFM (2.19 ~ 3.29 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) UL, CE, RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RJ8038 EC Axial Series 6.0 Watt (W) Power Fan - RJH1238B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RJ8038 EC Axial Series 6.0 Watt (W) Power Fan
RJH1238B2
RJ8038 EC Axial Series 6.0 Watt (W) Power Fan RJH1238B2
115V, 230V Dual Ball Bearings 77 ~ 116 CFM (2.19 ~ 3.29 m³/min) Frame/Impeller: Thermoplastic PBT UL94V-0 Lead Wires: UL1430, 24 AWG, 300 ± 15mm Operating Temperature: -10ºC ~ +70ºC Operating life: 50,000 hours at 40ºC IP55 Dust & Moisture Protection Insulation Class: B (130ºC) UL, CE, RoHS

115V, 230V
Dual Ball Bearings
77 ~ 116 CFM (2.19 ~ 3.29 m³/min)
Frame/Impeller: Thermoplastic PBT UL94V-0
Lead Wires: UL1430, 24 AWG, 300 ± 15mm
Operating Temperature: -10ºC ~ +70ºC
Operating life: 50,000 hours at 40ºC
IP55 Dust & Moisture Protection
Insulation Class: B (130ºC)
UL, CE, RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RJH1238B2
Product Name RJ8038 EC Axial Series 6.0 Watt (W) Power Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 116 SCFM (198 m³/hr)
Maximum Static Pressure 0.3200 to ? in H2O (0.5979 to ? Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 140 to 264 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
6026-7 Series 6.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026X48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 49.8 dbA
View Details