115V, 230V
Dual Ball Bearings
77 ~ 116 CFM (2.19 ~ 3.29 m³/min)
Frame/Impeller: Thermoplastic PBT UL94V-0
Lead Wires: UL1430, 24 AWG, 300 ± 15mm
Operating Temperature: -10ºC ~ +70ºC
Operating life: 50,000 hours at 40ºC
IP55 Dust & Moisture Protection
Insulation Class: B (130ºC)
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | RJH1238B1 |
| Product Name | RJ8038 EC Axial Series 8.0 Watt (W) Power Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 116 SCFM (198 m³/hr) |
| Maximum Static Pressure | 0.3200 to ? in H2O (0.5979 to ? Torr) |
| Maximum Sound Level | 45 dbA |
| Nominal Voltage | 85 to 132 volts |