Pelonis Technologies, Inc. 4028-7 Series 1.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan RDH4028B5

Description
40 x 40 x 28mm (1.57 x 1.57 x 1.10in). Ball bearings, reinforced thermoplastic PBT impeller, class UL94V-0, 5V, 9 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection. RoHS compliant.
Request a Quote Datasheet
Description
40 x 40 x 28mm (1.57 x 1.57 x 1.10in). Ball bearings, reinforced thermoplastic PBT impeller, class UL94V-0, 5V, 9 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection. RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4028-7 Series 1.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - RDH4028B5 - Pelonis Technologies, Inc.
Exton, PA, USA
4028-7 Series 1.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan
RDH4028B5
4028-7 Series 1.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan RDH4028B5
40 x 40 x 28mm (1.57 x 1.57 x 1.10in). Ball bearings, reinforced thermoplastic PBT impeller, class UL94V-0, 5V, 9 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection. RoHS compliant.

40 x 40 x 28mm (1.57 x 1.57 x 1.10in). Ball bearings, reinforced thermoplastic PBT impeller, class UL94V-0, 5V, 9 CFM. UL, cUL, CE listed. Auto Start with Locked Rotor Protection. RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RDH4028B5
Product Name 4028-7 Series 1.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2362 to ? in H2O (0.4413 to ? Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 5 to 5.75 volts
Running Current 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level 27.2 dbA
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details