Pelonis Technologies, Inc. RC1231 Series AC Blower RCH1231S1-C

Description
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.
Request a Quote Datasheet
Description
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC1231 Series AC Blower - RCH1231S1-C - Pelonis Technologies, Inc.
Exton, PA, USA
RC1231 Series AC Blower
RCH1231S1-C
RC1231 Series AC Blower RCH1231S1-C
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.

125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RCH1231S1-C
Product Name RC1231 Series AC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37 to 42 SCFM (62.89 to 71.39 m³/hr)
Maximum Static Pressure 0.6063 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level 54 to 57 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 6.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Z48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6059 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level 46.83 dbA
View Details
4020-7 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
4028-5 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6150 to ? in H2O (1.15 to ? Torr)
Maximum Sound Level 40.2 dbA
View Details