Pelonis Technologies, Inc. RC1231 Series AC Blower RCH1231B1-C

Description
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.
Request a Quote Datasheet
Description
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC1231 Series AC Blower - RCH1231B1-C - Pelonis Technologies, Inc.
Exton, PA, USA
RC1231 Series AC Blower
RCH1231B1-C
RC1231 Series AC Blower RCH1231B1-C
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.

125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RCH1231B1-C
Product Name RC1231 Series AC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37 to 42 SCFM (62.89 to 71.39 m³/hr)
Maximum Static Pressure 0.6220 to ? in H2O (1.16 to ? Torr)
Maximum Sound Level 55 to 57 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details
5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details