Pelonis Technologies, Inc. RB7530 Series DC Blower RBX7530B1

Description
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet
Description
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB7530 Series DC Blower - RBX7530B1 - Pelonis Technologies, Inc.
Exton, PA, USA
RB7530 Series DC Blower
RBX7530B1
RB7530 Series DC Blower RBX7530B1
75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector

75 x 75 x 30mm (2.9 x 2.9 x 1.18in). Airflow: 6.9 CFM to 13.5 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V and 12V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Tachometer, Rotation Detector

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RBX7530B1
Product Name RB7530 Series DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.9 SCFM (11.73 m³/hr)
Maximum Static Pressure 0.1535 to ? in H2O (0.2869 to ? Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level 23.5 dbA
View Details
4010-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details
B1793 Titan® Series Alternating Current (AC) Blower - B1793Y11BALA3d-3 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59.33 SCFM (101 m³/hr)
Maximum Static Pressure 23.5 in H2O (43.91 Torr)
View Details
5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details