Pelonis Technologies, Inc. RB9733 Series DC Blower RBM9733B2

Description
97 x 94 x 33mm (3.82 x 3.70 x 1.30in). Airflow: 14.0 CFM to 21.9 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM
Request a Quote Datasheet
Description
97 x 94 x 33mm (3.82 x 3.70 x 1.30in). Airflow: 14.0 CFM to 21.9 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB9733 Series DC Blower - RBM9733B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RB9733 Series DC Blower
RBM9733B2
RB9733 Series DC Blower RBM9733B2
97 x 94 x 33mm (3.82 x 3.70 x 1.30in). Airflow: 14.0 CFM to 21.9 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM

97 x 94 x 33mm (3.82 x 3.70 x 1.30in). Airflow: 14.0 CFM to 21.9 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RBM9733B2
Product Name RB9733 Series DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.44 SCFM (31.34 m³/hr)
Maximum Static Pressure 0.5315 to ? in H2O (0.9930 to ? Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 24 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details
4015-5 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5689 to ? in H2O (1.06 to ? Torr)
Maximum Sound Level 40.1 dbA
View Details
5010-7 Series 1.62 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details