Pelonis Technologies, Inc. RB5015 Series DC Blower RBM5015B

Description
51 x 51 x 15mm (2.0 x 2.0 x 0.59in). Airflow: 2.4 CFM to 4.4 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V, 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet
Description
51 x 51 x 15mm (2.0 x 2.0 x 0.59in). Airflow: 2.4 CFM to 4.4 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V, 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB5015 Series DC Blower - RBM5015B - Pelonis Technologies, Inc.
Exton, PA, USA
RB5015 Series DC Blower
RBM5015B
RB5015 Series DC Blower RBM5015B
51 x 51 x 15mm (2.0 x 2.0 x 0.59in). Airflow: 2.4 CFM to 4.4 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V, 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector

51 x 51 x 15mm (2.0 x 2.0 x 0.59in). Airflow: 2.4 CFM to 4.4 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V, 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Tachometer, Rotation Detector

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RBM5015B
Product Name RB5015 Series DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.43 SCFM (5.83 m³/hr)
Maximum Static Pressure 0.2917 to ? in H2O (0.5450 to ? Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 12 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
0.38 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3885 SCFM (0.6603 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
6010-11 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010M24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details