Pelonis Technologies, Inc. RB1232 Series DC Blower RBM1232B4

Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in). Airflow: 25.0 CFM to 33.1 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet
Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in). Airflow: 25.0 CFM to 33.1 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB1232 Series DC Blower - RBM1232B4 - Pelonis Technologies, Inc.
Exton, PA, USA
RB1232 Series DC Blower
RBM1232B4
RB1232 Series DC Blower RBM1232B4
120 x 120 x 32mm (4.72 x 4.72 x 1.26in). Airflow: 25.0 CFM to 33.1 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector

120 x 120 x 32mm (4.72 x 4.72 x 1.26in). Airflow: 25.0 CFM to 33.1 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Tachometer, Rotation Detector

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RBM1232B4
Product Name RB1232 Series DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28.2 SCFM (47.93 m³/hr)
Maximum Static Pressure 0.5236 to ? in H2O (0.9783 to ? Torr)
Maximum Sound Level 47 dbA
Nominal Voltage 48 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level 41.5 dbA
View Details
4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
View Details
0.57 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB304 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.5650 SCFM (0.9604 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
0.68 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB2218 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6800 SCFM (1.16 m³/hr)
Maximum Static Pressure 0.1660 in H2O (0.3101 Torr)
View Details