Pelonis Technologies, Inc. RB1881 Series DC Blower RBH1881B2

Description
182 x 171 x 82mm (7.20 x 6.70 x 3.20in). Airflow: 137 CFM. Frame/Impeller: Aluminum, Dual Ball Bearings. Available in 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM
Request a Quote Datasheet
Description
182 x 171 x 82mm (7.20 x 6.70 x 3.20in). Airflow: 137 CFM. Frame/Impeller: Aluminum, Dual Ball Bearings. Available in 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB1881 Series DC Blower - RBH1881B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RB1881 Series DC Blower
RBH1881B2
RB1881 Series DC Blower RBH1881B2
182 x 171 x 82mm (7.20 x 6.70 x 3.20in). Airflow: 137 CFM. Frame/Impeller: Aluminum, Dual Ball Bearings. Available in 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM

182 x 171 x 82mm (7.20 x 6.70 x 3.20in). Airflow: 137 CFM. Frame/Impeller: Aluminum, Dual Ball Bearings. Available in 24V and 48V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RBH1881B2
Product Name RB1881 Series DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 137 SCFM (233 m³/hr)
Maximum Static Pressure 2.51 to ? in H2O (4.69 to ? Torr)
Maximum Sound Level 63 dbA
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
6020-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details
8015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
View Details
4028-5 Series 12.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Z12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.98 to ? in H2O (5.56 to ? Torr)
Maximum Sound Level 60.8 dbA
View Details