Pelonis Technologies, Inc. RAM9238B2 92 x 92 x 38 mm 120 V AC Fan RAM9238B2

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAM9238B2 92 x 92 x 38 mm 120 V AC Fan - RAM9238B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RAM9238B2 92 x 92 x 38 mm 120 V AC Fan
RAM9238B2
RAM9238B2 92 x 92 x 38 mm 120 V AC Fan RAM9238B2
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAM9238B2
Product Name RAM9238B2 92 x 92 x 38 mm 120 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 to 44 SCFM (64.59 to 74.79 m³/hr)
Maximum Static Pressure 0.1457 to ? in H2O (0.2722 to ? Torr)
Maximum Sound Level 52 to 56 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details
6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan - C6025L24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
8026-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
View Details