Pelonis Technologies, Inc. RAM1278B2 127 x 127 x 38 mm 100 to 125 V AC Fan RAM1278B2

Description
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in). RoHS compliant Aluminum alloy frame PBT UL94-V thermoplastic impeller Voltages from 120 V to 240 V 65 CFM to 130 CFM -10 deg. C to +60 deg. C operating temp. Long operating life CE, UL, listed
Request a Quote Datasheet
Description
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in). RoHS compliant Aluminum alloy frame PBT UL94-V thermoplastic impeller Voltages from 120 V to 240 V 65 CFM to 130 CFM -10 deg. C to +60 deg. C operating temp. Long operating life CE, UL, listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAM1278B2 127 x 127 x 38 mm 100 to 125 V AC Fan - RAM1278B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RAM1278B2 127 x 127 x 38 mm 100 to 125 V AC Fan
RAM1278B2
RAM1278B2 127 x 127 x 38 mm 100 to 125 V AC Fan RAM1278B2
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in). RoHS compliant Aluminum alloy frame PBT UL94-V thermoplastic impeller Voltages from 120 V to 240 V 65 CFM to 130 CFM -10 deg. C to +60 deg. C operating temp. Long operating life CE, UL, listed
  • 127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in).
  • RoHS compliant
  • Aluminum alloy frame
  • PBT UL94-V thermoplastic impeller
  • Voltages from 120 V to 240 V
  • 65 CFM to 130 CFM
  • -10 deg. C to +60 deg. C operating temp.
  • Long operating life
  • CE, UL, listed
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAM1278B2
Product Name RAM1278B2 127 x 127 x 38 mm 100 to 125 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 to 110 SCFM (177 to 187 m³/hr)
Maximum Static Pressure 0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level 41 to 43 dbA
Nominal Voltage 100 to 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details
4020-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
6038-5 Series 12 V (Voltage) and 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details