Pelonis Technologies, Inc. RAM1238B1 120 x 120 x 38 mm 230 V AC Fan RAM1238B1

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAM1238B1 120 x 120 x 38 mm 230 V AC Fan - RAM1238B1 - Pelonis Technologies, Inc.
Exton, PA, USA
RAM1238B1 120 x 120 x 38 mm 230 V AC Fan
RAM1238B1
RAM1238B1 120 x 120 x 38 mm 230 V AC Fan RAM1238B1
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAM1238B1
Product Name RAM1238B1 120 x 120 x 38 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84 to 95 SCFM (143 to 161 m³/hr)
Maximum Static Pressure 0.1575 to ? in H2O (0.2942 to ? Torr)
Maximum Sound Level 41 to 44 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

9226-7 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1295 to ? in H2O (0.2420 to ? Torr)
Maximum Sound Level 32.8 dbA
View Details
Metal Axial Fan Impellers - 260 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 10.20 inch (259 mm)
View Details
5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
6025-5 Series 2.76 Watt (W) Power Brushless DC Axial Fan - C6025X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details