Pelonis Technologies, Inc. RAM1225B1-C 120 x 120 x 25 mm 230 V AC Fan RAM1225B1-C

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAM1225B1-C 120 x 120 x 25 mm 230 V AC Fan - RAM1225B1-C - Pelonis Technologies, Inc.
Exton, PA, USA
RAM1225B1-C 120 x 120 x 25 mm 230 V AC Fan
RAM1225B1-C
RAM1225B1-C 120 x 120 x 25 mm 230 V AC Fan RAM1225B1-C
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
High air flow

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAM1225B1-C
Product Name RAM1225B1-C 120 x 120 x 25 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 76 to 90 SCFM (129 to 153 m³/hr)
Maximum Static Pressure 0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level 38 to 43 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.45 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208NL - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.4591 SCFM (0.7803 m³/hr)
Maximum Static Pressure 0.0670 in H2O (0.1252 Torr)
View Details
Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details
4010-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level 34.97 dbA
View Details
6015-9 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015Y48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details