Pelonis Technologies, Inc. RAL2589B1-C 254 x 89 mm 230 V AC Fan RAL2589B1-C

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAL2589B1-C 254 x 89 mm 230 V AC Fan - RAL2589B1-C - Pelonis Technologies, Inc.
Exton, PA, USA
RAL2589B1-C 254 x 89 mm 230 V AC Fan
RAL2589B1-C
RAL2589B1-C 254 x 89 mm 230 V AC Fan RAL2589B1-C
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
High air flow

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAL2589B1-C
Product Name RAL2589B1-C 254 x 89 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 423 to 503 SCFM (719 to 855 m³/hr)
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 52 to 55 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.38 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3885 SCFM (0.6603 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
6020-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details