Pelonis Technologies, Inc. RAL1238B2 120 x 120 x 38 mm 120 V AC Fan RAL1238B2

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAL1238B2 120 x 120 x 38 mm 120 V AC Fan - RAL1238B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RAL1238B2 120 x 120 x 38 mm 120 V AC Fan
RAL1238B2
RAL1238B2 120 x 120 x 38 mm 120 V AC Fan RAL1238B2
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAL1238B2
Product Name RAL1238B2 120 x 120 x 38 mm 120 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 to 84 SCFM (119 to 143 m³/hr)
Maximum Static Pressure 0.0827 to ? in H2O (0.1545 to ? Torr)
Maximum Sound Level 35 to 40 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.12 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154U - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1200 SCFM (0.2040 m³/hr)
Maximum Static Pressure 0.0270 in H2O (0.0504 Torr)
View Details
9226-7 Series 2.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1295 to ? in H2O (0.2420 to ? Torr)
Maximum Sound Level 32.8 dbA
View Details
5010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details