Pelonis Technologies, Inc. RAH9238B1 92 x 92 x 38 mm 230 V AC Fan RAH9238B1

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAH9238B1 92 x 92 x 38 mm 230 V AC Fan - RAH9238B1 - Pelonis Technologies, Inc.
Exton, PA, USA
RAH9238B1 92 x 92 x 38 mm 230 V AC Fan
RAH9238B1
RAH9238B1 92 x 92 x 38 mm 230 V AC Fan RAH9238B1
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAH9238B1
Product Name RAH9238B1 92 x 92 x 38 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39 to 46 SCFM (66.29 to 78.19 m³/hr)
Maximum Static Pressure 0.1417 to ? in H2O (0.2648 to ? Torr)
Maximum Sound Level 27 to 32 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 24 V (Voltage) and 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038X24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.19 to ? in H2O (2.22 to ? Torr)
Maximum Sound Level 55.8 dbA
View Details
6020-7 Series 6.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Z48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6059 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level 46.83 dbA
View Details
6038-5 Series 12 V (Voltage) and 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M12BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details
6020-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details