Pelonis Technologies, Inc. RAH9225B2-C 92 x 92 x 25 mm 120 V AC Fan RAH9225B2-C

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAH9225B2-C 92 x 92 x 25 mm 120 V AC Fan - RAH9225B2-C - Pelonis Technologies, Inc.
Exton, PA, USA
RAH9225B2-C 92 x 92 x 25 mm 120 V AC Fan
RAH9225B2-C
RAH9225B2-C 92 x 92 x 25 mm 120 V AC Fan RAH9225B2-C
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
High air flow

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAH9225B2-C
Product Name RAH9225B2-C 92 x 92 x 25 mm 120 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 42 to 50 SCFM (71.39 to 84.99 m³/hr)
Maximum Static Pressure 0.1693 to ? in H2O (0.3163 to ? Torr)
Maximum Sound Level 30 to 34 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
4020-7 Series 0.70 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details
4010-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1016 to ? in H2O (0.1898 to ? Torr)
Maximum Sound Level 19.2 dbA
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details