Pelonis Technologies, Inc. RAH8025B2-C 80 x 80 x 25 mm 120 V AC Fan RAH8025B2-C

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAH8025B2-C 80 x 80 x 25 mm 120 V AC Fan - RAH8025B2-C - Pelonis Technologies, Inc.
Exton, PA, USA
RAH8025B2-C 80 x 80 x 25 mm 120 V AC Fan
RAH8025B2-C
RAH8025B2-C 80 x 80 x 25 mm 120 V AC Fan RAH8025B2-C
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAH8025B2-C
Product Name RAH8025B2-C 80 x 80 x 25 mm 120 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 to 30 SCFM (42.49 to 50.99 m³/hr)
Maximum Static Pressure 0.1417 to ? in H2O (0.2648 to ? Torr)
Maximum Sound Level 27 to 31 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
4028-7 Series 10.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.31 to ? in H2O (2.44 to ? Torr)
Maximum Sound Level 61.07 dbA
View Details
Metal Axial Fan Impellers - 260 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 10.20 inch (259 mm)
View Details