Pelonis Technologies, Inc. RAH1238B1-C 120 x 120 x 38 mm 230 V AC Fan RAH1238B1-C

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAH1238B1-C 120 x 120 x 38 mm 230 V AC Fan - RAH1238B1-C - Pelonis Technologies, Inc.
Exton, PA, USA
RAH1238B1-C 120 x 120 x 38 mm 230 V AC Fan
RAH1238B1-C
RAH1238B1-C 120 x 120 x 38 mm 230 V AC Fan RAH1238B1-C
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors. High air flow

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
High air flow

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAH1238B1-C
Product Name RAH1238B1-C 120 x 120 x 38 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 to 126 SCFM (178 to 214 m³/hr)
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 45 to 49 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
8015-7 Series 1.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
6038-5 Series 48 V (Voltage) and 14.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB454 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.02 SCFM (1.74 m³/hr)
Maximum Static Pressure 0.2230 in H2O (0.4166 Torr)
View Details