Pelonis Technologies, Inc. RAH1238B1(5BM) 120 x 120 x 38 mm 230 V AC Fan RAH1238B1(5BM)

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAH1238B1(5BM) 120 x 120 x 38 mm 230 V AC Fan - RAH1238B1(5BM) - Pelonis Technologies, Inc.
Exton, PA, USA
RAH1238B1(5BM) 120 x 120 x 38 mm 230 V AC Fan
RAH1238B1(5BM)
RAH1238B1(5BM) 120 x 120 x 38 mm 230 V AC Fan RAH1238B1(5BM)
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAH1238B1(5BM)
Product Name RAH1238B1(5BM) 120 x 120 x 38 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 79 to 96 SCFM (134 to 163 m³/hr)
Maximum Static Pressure 0.2598 to ? in H2O (0.4855 to ? Torr)
Maximum Sound Level 41 to 45 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 600 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 23.60 inch (599 mm)
View Details
Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details
4020-5 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details