Pelonis Technologies, Inc. RAD1278B2 127 x 127 x 38 mm 100 to 125 V AC Fan RAD1278B2

Description
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in). RoHS compliant Aluminum alloy frame PBT UL94-V thermoplastic impeller Voltages from 120 V to 240 V 65 CFM to 130 CFM -10 deg. C to +60 deg. C operating temp. Long operating life CE, UL, listed
Request a Quote Datasheet
Description
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in). RoHS compliant Aluminum alloy frame PBT UL94-V thermoplastic impeller Voltages from 120 V to 240 V 65 CFM to 130 CFM -10 deg. C to +60 deg. C operating temp. Long operating life CE, UL, listed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAD1278B2 127 x 127 x 38 mm 100 to 125 V AC Fan - RAD1278B2 - Pelonis Technologies, Inc.
Exton, PA, USA
RAD1278B2 127 x 127 x 38 mm 100 to 125 V AC Fan
RAD1278B2
RAD1278B2 127 x 127 x 38 mm 100 to 125 V AC Fan RAD1278B2
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in). RoHS compliant Aluminum alloy frame PBT UL94-V thermoplastic impeller Voltages from 120 V to 240 V 65 CFM to 130 CFM -10 deg. C to +60 deg. C operating temp. Long operating life CE, UL, listed
  • 127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in).
  • RoHS compliant
  • Aluminum alloy frame
  • PBT UL94-V thermoplastic impeller
  • Voltages from 120 V to 240 V
  • 65 CFM to 130 CFM
  • -10 deg. C to +60 deg. C operating temp.
  • Long operating life
  • CE, UL, listed
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAD1278B2
Product Name RAD1278B2 127 x 127 x 38 mm 100 to 125 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 117 to 130 SCFM (199 to 221 m³/hr)
Maximum Static Pressure 0.2559 to ? in H2O (0.4781 to ? Torr)
Maximum Sound Level 44 to 46 dbA
Nominal Voltage 100 to 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details
7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details