Pelonis Technologies, Inc. RA24BL002-B10 Series 2.7 and 7.0 Ampere (A) Current Dual Wheel Design Brushless Direct Current (DC) Centrifugal Blower RA24BL002-B10-2SP-01N

Description
24V 418 CFM (710 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
Request a Quote
Description
24V 418 CFM (710 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RA24BL002-B10 Series 2.7 and 7.0 Ampere (A) Current Dual Wheel Design Brushless Direct Current (DC) Centrifugal Blower - RA24BL002-B10-2SP-01N - Pelonis Technologies, Inc.
Exton, PA, USA
RA24BL002-B10 Series 2.7 and 7.0 Ampere (A) Current Dual Wheel Design Brushless Direct Current (DC) Centrifugal Blower
RA24BL002-B10-2SP-01N
RA24BL002-B10 Series 2.7 and 7.0 Ampere (A) Current Dual Wheel Design Brushless Direct Current (DC) Centrifugal Blower RA24BL002-B10-2SP-01N
24V 418 CFM (710 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/ Over-Voltage Protection IP68 Dust & Moisture Protection RoHS

24V
418 CFM (710 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 25,000 hours
Locked Rotor/Short-Circuit/Over-Voltage Protection
IP68 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RA24BL002-B10-2SP-01N
Product Name RA24BL002-B10 Series 2.7 and 7.0 Ampere (A) Current Dual Wheel Design Brushless Direct Current (DC) Centrifugal Blower
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 7 amps
Blower/Fan Type Centrifugal Blower (radial)
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 6.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026X24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 49.8 dbA
View Details
6020-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
6015-9 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015L12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
View Details