12V, 24V
412~677 CFM (700~1150 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP20 Dust & Moisture Protection
RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | RA24B005-B10-3SP-01 |
| Product Name | RA24B005-B10 Series ≤ 9 Ampere (A) Current and 412 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower |
| Application | Industrial/Commercial Fans and Blowers |
| Nominal Voltage | 24 volts |
| Running Current | 9 amps |