Pelonis Technologies, Inc. RA24B004-B10 Series ≤ 14 Ampere (A) Current and 677 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA24B004-B10-3SP-01

Description
12V, 24V 412~677 CFM (700~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 412~677 CFM (700~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RA24B004-B10 Series ≤ 14 Ampere (A) Current and 677 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower - RA24B004-B10-3SP-01 - Pelonis Technologies, Inc.
Exton, PA, USA
RA24B004-B10 Series ≤ 14 Ampere (A) Current and 677 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower
RA24B004-B10-3SP-01
RA24B004-B10 Series ≤ 14 Ampere (A) Current and 677 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA24B004-B10-3SP-01
12V, 24V 412~677 CFM (700~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS

12V, 24V
412~677 CFM (700~1150 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP20 Dust & Moisture Protection
RoHS

Supplier's Site
RA24B004-B10 Series ≤ 11 Ampere (A) Current and 577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower - RA24B004-B10-3SP-01 - Pelonis Technologies, Inc.
Exton, PA, USA
RA24B004-B10 Series ≤ 11 Ampere (A) Current and 577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower
RA24B004-B10-3SP-01
RA24B004-B10 Series ≤ 11 Ampere (A) Current and 577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA24B004-B10-3SP-01
12V, 24V 412~677 CFM (700~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS

12V, 24V
412~677 CFM (700~1150 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP20 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc. Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number RA24B004-B10-3SP-01 RA24B004-B10-3SP-01
Product Name RA24B004-B10 Series ≤ 14 Ampere (A) Current and 677 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA24B004-B10 Series ≤ 11 Ampere (A) Current and 577 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts 24 volts
Running Current 14 amps 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 3.67 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
7025-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
6020-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details
9225-7 Series 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2366 to ? in H2O (0.4421 to ? Torr)
Maximum Sound Level 41.16 dbA
View Details