Pelonis Technologies, Inc. RA24B001-B40 Series ≤ 11 Ampere (A) Current and 618 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA24B001-B40-4SP-02

Description
12V, 24V 559~677 CFM (950~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 559~677 CFM (950~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RA24B001-B40 Series ≤ 11 Ampere (A) Current and 618 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower - RA24B001-B40-4SP-02 - Pelonis Technologies, Inc.
Exton, PA, USA
RA24B001-B40 Series ≤ 11 Ampere (A) Current and 618 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower
RA24B001-B40-4SP-02
RA24B001-B40 Series ≤ 11 Ampere (A) Current and 618 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA24B001-B40-4SP-02
12V, 24V 559~677 CFM (950~1150 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS

12V, 24V
559~677 CFM (950~1150 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP20 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RA24B001-B40-4SP-02
Product Name RA24B001-B40 Series ≤ 11 Ampere (A) Current and 618 Cubic Feet Per Minute (ft³/min) Airflow (Q) Dual Wheel Design Brushed Direct Current (DC) Centrifugal Blower
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
8026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2539 to ? in H2O (0.4744 to ? Torr)
Maximum Sound Level 37.1 dbA
View Details
5015-7 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level 41.5 dbA
View Details
1.89 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA308 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.91 SCFM (3.24 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details