Pelonis Technologies, Inc. RA12B009 Series ≤ 11 Ampere (A) Current and 383 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA12B009-B01-3SP-01

Description
12V, 24V 147~383 CFM (250~650 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 147~383 CFM (250~650 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RA12B009 Series ≤ 11 Ampere (A) Current and 383 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower - RA12B009-B01-3SP-01 - Pelonis Technologies, Inc.
Exton, PA, USA
RA12B009 Series ≤ 11 Ampere (A) Current and 383 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower
RA12B009-B01-3SP-01
RA12B009 Series ≤ 11 Ampere (A) Current and 383 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA12B009-B01-3SP-01
12V, 24V 147~383 CFM (250~650 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS

12V, 24V
147~383 CFM (250~650 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP20 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RA12B009-B01-3SP-01
Product Name RA12B009 Series ≤ 11 Ampere (A) Current and 383 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

9225-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0886 to ? in H2O (0.1655 to ? Torr)
Maximum Sound Level 27.56 dbA
View Details
6015-9 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015L12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
4028-5 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6150 to ? in H2O (1.15 to ? Torr)
Maximum Sound Level 40.2 dbA
View Details