Pelonis Technologies, Inc. RA12B008 Series ≤ 4.5 Ampere (A) Current and 147 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA12B008-B01-3SP-01

Description
12V, 24V 147~383 CFM (250~650 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 147~383 CFM (250~650 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RA12B008 Series ≤ 4.5 Ampere (A) Current and 147 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower - RA12B008-B01-3SP-01 - Pelonis Technologies, Inc.
Exton, PA, USA
RA12B008 Series ≤ 4.5 Ampere (A) Current and 147 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower
RA12B008-B01-3SP-01
RA12B008 Series ≤ 4.5 Ampere (A) Current and 147 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower RA12B008-B01-3SP-01
12V, 24V 147~383 CFM (250~650 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP20 Dust & Moisture Protection RoHS

12V, 24V
147~383 CFM (250~650 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP20 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RA12B008-B01-3SP-01
Product Name RA12B008 Series ≤ 4.5 Ampere (A) Current and 147 Cubic Feet Per Minute (ft³/min) Airflow (Q) Single Wheel Design Brushed Direct Current (DC) Centrifugal Blower
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 5.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026X12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 49.8 dbA
View Details
6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan - D6025L24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
4020-7 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details