Pelonis Technologies, Inc. 9232-7 Series 3.65 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9238L24BPLB1b-7

Description
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R9238L24BPLB1b-7 is a brushless DC axial fan designed for efficient cooling in various applications. It measures 92 x 92 x 38 mm and operates at nominal voltages of 12V, 24V, or 48V. The fan provides an airflow range of 71.58 to 163.61 CFM (2.03 to 4.63 m¬=/min) and features dual ball bearings for enhanced reliability. The frame and impeller are constructed from thermoplastic PBT with glass fiber reinforcement, ensuring durability and compliance with UL94-V0 standards. This model operates effectively within a temperature range of -10¬8C to +70¬8C and has an expected operational life of 70,000 hours. It includes locked rotor protection and meets UL, CE, and RoHS certifications, making it suitable for applications requiring high performance and environmental protection. The fan's design is particularly beneficial for use in HVAC systems, compact electronics, medical devices, industrial automation, aerospace, defense, and automotive products.

Datasheet Summary
Powered by GS/AI

The R9238L24BPLB1b-7 is a brushless DC axial fan designed for efficient cooling in various applications. It measures 92 x 92 x 38 mm and operates at nominal voltages of 12V, 24V, or 48V. The fan provides an airflow range of 71.58 to 163.61 CFM (2.03 to 4.63 m¬=/min) and features dual ball bearings for enhanced reliability. The frame and impeller are constructed from thermoplastic PBT with glass fiber reinforcement, ensuring durability and compliance with UL94-V0 standards. This model operates effectively within a temperature range of -10¬8C to +70¬8C and has an expected operational life of 70,000 hours. It includes locked rotor protection and meets UL, CE, and RoHS certifications, making it suitable for applications requiring high performance and environmental protection. The fan's design is particularly beneficial for use in HVAC systems, compact electronics, medical devices, industrial automation, aerospace, defense, and automotive products.

Suppliers

Company
Product
Description
Supplier Links
9232-7 Series 3.65 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R9238L24BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9232-7 Series 3.65 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R9238L24BPLB1b-7
9232-7 Series 3.65 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9238L24BPLB1b-7
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 38mm (3.62 x 3.62 x 1.50in.)
5V, 12V, 24V, 48V
71.58~163.61 CFM (2.03~4.63 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R9238L24BPLB1b-7
Product Name 9232-7 Series 3.65 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2610 to ? in H2O (0.4877 to ? Torr)
Maximum Sound Level 43 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1520 amps
Unlock Full Specs
to access all available technical data

Similar Products

8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1409 to ? in H2O (0.2633 to ? Torr)
Maximum Sound Level 32.11 dbA
View Details
6025-5 Series 3.24 Watt (W) Power Brushless DC Axial Fan - C6025X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details