Pelonis Technologies, Inc. 9232-7 Series 2.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9232L24BPLB1b-7

Description
92 x 92 x 32mm (3.62 x 3.62 x 1.26in.) 5V, 12V, 24V, 48V 52.01~87.38 CFM (1.47~2.47 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
92 x 92 x 32mm (3.62 x 3.62 x 1.26in.) 5V, 12V, 24V, 48V 52.01~87.38 CFM (1.47~2.47 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9232-7 Series 2.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R9232L24BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9232-7 Series 2.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R9232L24BPLB1b-7
9232-7 Series 2.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9232L24BPLB1b-7
92 x 92 x 32mm (3.62 x 3.62 x 1.26in.) 5V, 12V, 24V, 48V 52.01~87.38 CFM (1.47~2.47 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 32mm (3.62 x 3.62 x 1.26in.)
5V, 12V, 24V, 48V
52.01~87.38 CFM (1.47~2.47 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R9232L24BPLB1b-7
Product Name 9232-7 Series 2.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1618 to ? in H2O (0.3023 to ? Torr)
Maximum Sound Level 31.52 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1040 amps
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010L24BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0736 to ? in H2O (0.1375 to ? Torr)
Maximum Sound Level 29.7 dbA
View Details