Pelonis Technologies, Inc. 9225-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9225X24BPLP1b-7

Description
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 40.91~81.81 CFM (1.16~2.32 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 40.91~81.81 CFM (1.16~2.32 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9225-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R9225X24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9225-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R9225X24BPLP1b-7
9225-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9225X24BPLP1b-7
92 x 92 x 25mm (3.62 x 3.62 x 0.98in.) 5V, 12V, 24V, 48V 40.91~81.81 CFM (1.16~2.32 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 25mm (3.62 x 3.62 x 0.98in.)
5V, 12V, 24V, 48V
40.91~81.81 CFM (1.16~2.32 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R9225X24BPLP1b-7
Product Name 9225-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2366 to ? in H2O (0.4421 to ? Torr)
Maximum Sound Level 41.16 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1800 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Z24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8768 to ? in H2O (1.64 to ? Torr)
Maximum Sound Level 45.4 dbA
View Details
8025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 28.56 dbA
View Details
8015-7 Series 1.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
View Details
4020-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0622 to ? in H2O (0.1162 to ? Torr)
Maximum Sound Level 11 dbA
View Details