The R8026Y12BPLP1b-7 is an 80 x 80 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a nominal voltage of 12V and has a power consumption of 6.60 Watts. The fan provides an airflow range of 31.54 to 71.69 CFM (0.89 to 2.03 m¬=/min) and is equipped with dual ball bearings for enhanced reliability. The operating temperature range is from -10°C to +70°C, with an expected lifespan of 70,000 hours. The fan features locked rotor protection and is compliant with UL, CE, and RoHS standards. Its construction includes thermoplastic PBT with a flame rating of UL94-V0, ensuring durability in various environments. This fan is suitable for applications requiring effective cooling and environmental protection.
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
31.54~71.69 CFM (0.89~2.03 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | R8026Y12BPLP1b-7 |
| Product Name | 8026-7 Series 6.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.2539 to ? in H2O (0.4744 to ? Torr) |
| Maximum Sound Level | 37.1 dbA |
| Nominal Voltage | 12 to 14 volts |
| Running Current | 0.5500 amps |