The R8025L24BPLP1b-7 is an 80 x 80 x 25 mm brushless DC axial fan designed for efficient cooling applications. It operates at a nominal voltage of 24V and has a power consumption of 0.96 Watts. The fan provides an airflow range of 28.89 to 57.78 CFM (0.82 to 1.64 m¬=/min) and features dual ball bearings for enhanced reliability. It is constructed from thermoplastic PBT with a flame rating of UL94-V0, ensuring durability in various environments. This model is rated for an operating temperature range of -10°C to +70°C and has an operational lifespan of approximately 70,000 hours. It includes locked rotor protection to prevent damage in case of a stall condition. The fan is compliant with UL, CE, and RoHS standards, making it suitable for applications in HVAC, compact electronics, medical devices, and industrial automation. Its design also allows for effective performance in moderate to harsh environmental conditions, with options for IP51 to IP67 dust and moisture protection.
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
28.89~57.78 CFM (0.82~1.64 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | R8025L24BPLP1b-7 |
| Product Name | 8025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.0756 to ? in H2O (0.1412 to ? Torr) |
| Maximum Sound Level | 23.79 dbA |
| Nominal Voltage | 24 to 27 volts |
| Running Current | 0.0400 amps |