Pelonis Technologies, Inc. 8015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan R8015L12BPLP1b-7

Description
80 x 80 x 15mm (3.15 x 3.15 x 0.59in.) 5V, 12V, 24V, 48V 26.10~43.50 CFM (0.74~1.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
80 x 80 x 15mm (3.15 x 3.15 x 0.59in.) 5V, 12V, 24V, 48V 26.10~43.50 CFM (0.74~1.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R8015L12BPLP1b-7 is an 80 x 80 x 15 mm brushless DC axial fan designed for efficient cooling applications. It operates at a nominal voltage of 12V and provides airflow ranging from 26.10 to 43.50 CFM (0.74 to 1.23 m¬=/min). The fan features dual ball bearings for enhanced reliability and a thermoplastic PBT frame and impeller, both rated UL94-V0 for flame resistance. This model is equipped with locked rotor protection and has an operating temperature range of -10°C to +70°C, ensuring functionality in various environments. The expected operating life is approximately 70,000 hours, making it suitable for long-term applications. The fan is compliant with UL, CE, and RoHS standards, indicating adherence to safety and environmental regulations. Engineers seeking a compact, reliable cooling solution for applications such as HVAC, medical devices, or industrial automation may find this fan a suitable choice.

Datasheet Summary
Powered by GS/AI

The R8015L12BPLP1b-7 is an 80 x 80 x 15 mm brushless DC axial fan designed for efficient cooling applications. It operates at a nominal voltage of 12V and provides airflow ranging from 26.10 to 43.50 CFM (0.74 to 1.23 m¬=/min). The fan features dual ball bearings for enhanced reliability and a thermoplastic PBT frame and impeller, both rated UL94-V0 for flame resistance. This model is equipped with locked rotor protection and has an operating temperature range of -10°C to +70°C, ensuring functionality in various environments. The expected operating life is approximately 70,000 hours, making it suitable for long-term applications. The fan is compliant with UL, CE, and RoHS standards, indicating adherence to safety and environmental regulations. Engineers seeking a compact, reliable cooling solution for applications such as HVAC, medical devices, or industrial automation may find this fan a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
8015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R8015L12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R8015L12BPLP1b-7
8015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan R8015L12BPLP1b-7
80 x 80 x 15mm (3.15 x 3.15 x 0.59in.) 5V, 12V, 24V, 48V 26.10~43.50 CFM (0.74~1.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 15mm (3.15 x 3.15 x 0.59in.)
5V, 12V, 24V, 48V
26.10~43.50 CFM (0.74~1.23 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R8015L12BPLP1b-7
Product Name 8015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0681 to ? in H2O (0.1273 to ? Torr)
Maximum Sound Level 19.39 dbA
View Details
Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details
4010-7 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010M12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details