Pelonis Technologies, Inc. 6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan R6025L24BPLP1b-5

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan - R6025L24BPLP1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan
R6025L24BPLP1b-5
6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan R6025L24BPLP1b-5
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
5V, 12V, 24V, 48V
17.78~38.09 CFM (0.50~1.08 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R6025L24BPLP1b-5
Product Name 6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 0.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.6 dbA
View Details
6026-7 Series 3.07 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
4015-5 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5689 to ? in H2O (1.06 to ? Torr)
Maximum Sound Level 40.1 dbA
View Details
9225-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1646 to ? in H2O (0.3075 to ? Torr)
Maximum Sound Level 35.73 dbA
View Details