Pelonis Technologies, Inc. 6020-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan R6020L24BPLP1b-7

Description
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6020-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R6020L24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6020-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R6020L24BPLP1b-7
6020-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan R6020L24BPLP1b-7
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 20mm (2.36 x 2.36 x 0.79in.)
5V, 12V, 24V, 48V
13.80~33.33 CFM (0.39~0.94 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R6020L24BPLP1b-7
Product Name 6020-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.68 Watt (W) Power Brushless DC Axial Fan - D6025M24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
5015-7 Series 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level 41.5 dbA
View Details