Pelonis Technologies, Inc. 310mm DC Centrifugal Fan R1D310-AB01-01

Description
Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
Request a Quote Datasheet
Description
Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
310mm DC Centrifugal Fan - R1D310-AB01-01 - Pelonis Technologies, Inc.
Exton, PA, USA
310mm DC Centrifugal Fan
R1D310-AB01-01
310mm DC Centrifugal Fan R1D310-AB01-01
Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
  • Life: 40,000 hours
  • IP Rating: IP42
  • Operating Temp: -20C~+60C
  • Bearings: Ball
  • Lead Wires: 20 AWG
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R1D310-AB01-01
Product Name 310mm DC Centrifugal Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1124 SCFM (1910 m³/hr)
Maximum Sound Level 64 dbA
Nominal Voltage 16 to 28 volts
Nominal Power 90 watts
Unlock Full Specs
to access all available technical data

Similar Products

2510-5 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510M05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1594 to ? in H2O (0.2979 to ? Torr)
Maximum Sound Level 24.21 dbA
View Details
6025-5 Series 1.68 Watt (W) Power Brushless DC Axial Fan - D6025M24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
4028-7 Series 6.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028X12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9083 to ? in H2O (1.7 to ? Torr)
Maximum Sound Level 55.47 dbA
View Details
6026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details