Pelonis Technologies, Inc. 225mm DC Centrifugal Fan R1D225-AB01-01

Description
Impeller: PA66+20%GF Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
Request a Quote Datasheet
Description
Impeller: PA66+20%GF Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
225mm DC Centrifugal Fan - R1D225-AB01-01 - Pelonis Technologies, Inc.
Exton, PA, USA
225mm DC Centrifugal Fan
R1D225-AB01-01
225mm DC Centrifugal Fan R1D225-AB01-01
Impeller: PA66+20%GF Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
  • Impeller: PA66+20%GF
  • Life: 40,000 hours
  • IP Rating: IP42
  • Operating Temp: -20C~+60C
  • Bearings: Ball
  • Lead Wires: 20 AWG
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R1D225-AB01-01
Product Name 225mm DC Centrifugal Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 647 SCFM (1100 m³/hr)
Maximum Sound Level 67 dbA
Nominal Voltage 16 to 28 volts
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.65 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA184 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6357 SCFM (1.08 m³/hr)
Maximum Static Pressure 0.0770 in H2O (0.1439 Torr)
View Details
4020-7 Series 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details
6025-5 Series 2.64 Watt (W) Power Brushless DC Axial Fan - D6025X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details
3010-5 Series 5 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010M05BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1555 to ? in H2O (0.2905 to ? Torr)
Maximum Sound Level 24.16 dbA
View Details