Pelonis Technologies, Inc. 190mm DC Centrifugal Fan R1D190-AB01-01

Description
Impeller: PA66+20%GF Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
Request a Quote Datasheet
Description
Impeller: PA66+20%GF Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
190mm DC Centrifugal Fan - R1D190-AB01-01 - Pelonis Technologies, Inc.
Exton, PA, USA
190mm DC Centrifugal Fan
R1D190-AB01-01
190mm DC Centrifugal Fan R1D190-AB01-01
Impeller: PA66+20%GF Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
  • Impeller: PA66+20%GF
  • Life: 40,000 hours
  • IP Rating: IP42
  • Operating Temp: -20C~+60C
  • Bearings: Ball
  • Lead Wires: 20 AWG
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R1D190-AB01-01
Product Name 190mm DC Centrifugal Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 330 SCFM (561 m³/hr)
Maximum Sound Level 68 dbA
Nominal Voltage 16 to 28 volts
Nominal Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level 35.14 dbA
View Details
4010-5 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1465 to ? in H2O (0.2736 to ? Torr)
Maximum Sound Level 23.9 dbA
View Details
6010-11 Series 0.77 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010L05BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0583 to ? in H2O (0.1089 to ? Torr)
Maximum Sound Level 24.91 dbA
View Details
8025-7 Series 1.13 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 28.56 dbA
View Details