Pelonis Technologies, Inc.
190mm DC Centrifugal Fan
R1D190-AA01-01
Description
Impeller: PA66+20%GF
Life: 40,000 hours
IP Rating: IP42
Operating Temp: -20C~+60C
Bearings: Ball
Lead Wires: 20 AWG
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Impeller: PA66+20%GF
Life: 40,000 hours
IP Rating: IP42
Operating Temp: -20C~+60C
Bearings: Ball
Lead Wires: 20 AWG
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
Impeller: PA66+20%GF
Life: 40,000 hours
IP Rating: IP42
Operating Temp: -20C~+60C
Bearings: Ball
Lead Wires: 20 AWG
RoHS Compliant
- Impeller: PA66+20%GF
- Life: 40,000 hours
- IP Rating: IP42
- Operating Temp: -20C~+60C
- Bearings: Ball
- Lead Wires: 20 AWG
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
R1D190-AA01-01 |
|
Product Name
|
190mm DC Centrifugal Fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
321 SCFM (546 m³/hr)
|
|
Maximum Sound Level
|
68 dbA
|
|
Nominal Voltage
|
36 to 57 volts
|
|
Nominal Power
|
71 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level
27.14 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
13 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1693 to ? in H2O (0.3163 to ? Torr)
Maximum Sound Level
24.3 dbA
View Details